500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC -40 to 85
Switching Regulator, Voltage-mode, 0.5A, 50kHz Switching Freq-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1107912-TL497AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): ±1.2V
Maximum Output Voltage: 30V, -25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK BST ADJ 500MA 14SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 500MA 14SOIC
IC REG BUCK BOOST INV ADJ 14SOIC
Switching Voltage Regulators 1.2V Switching V
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL497AIDR | TL497AIDR | 1107912-TL497AIDR | 296-10197-2-ND | TL497AIDR | TL497AIDR | TL497AIDR | 815-TL497AIDR | TL497AIDR |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL497AIDR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BOOST INV ADJ 14SOIC | Switching Voltage Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck, Boost | Buck | ||||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | -25 to 30 volts | 1.2 volts | -25 to 30 volts | ? to 30 volts | 30 volts | ||||
| VIN | 4.5 to 12 volts | 12 volts | 4.5 to 12 volts | 4.5 to 12 volts |