Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - TL499ACPSRE4 TL499ACPSRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973006-TL499ACPSRE4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Adjustable Weight: 122.611688 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100 mA Output Voltage: 30 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 1.1 V Max Output Voltage: 30 V Min Output Voltage: 2.9 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973006-TL499ACPSRE4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Adjustable Weight: 122.611688 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100 mA Output Voltage: 30 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 1.1 V Max Output Voltage: 30 V Min Output Voltage: 2.9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL499ACPSRE4 - 973006-TL499ACPSRE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL499ACPSRE4
973006-TL499ACPSRE4
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL499ACPSRE4 973006-TL499ACPSRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973006-TL499ACPSRE4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Adjustable Weight: 122.611688 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100 mA Output Voltage: 30 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 1.1 V Max Output Voltage: 30 V Min Output Voltage: 2.9 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973006-TL499ACPSRE4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Adjustable
Weight: 122.611688 mg
Topology: Boost
Number of Pins: 8
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100 mA
Output Voltage: 30 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Min Input Voltage: 1.1 V
Max Output Voltage: 30 V
Min Output Voltage: 2.9 V

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-TL499ACPSRE4
Voltage Regulator IC 739-TL499ACPSRE4
Wide-Range Power-Supply Controller 8-SO -20 to 85 Product overview: TL499ACPSRE4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL499ACPSRE4 can be used for catalog matching and distributor lookup.

Wide-Range Power-Supply Controller 8-SO -20 to 85 Product overview: TL499ACPSRE4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL499ACPSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 973006-TL499ACPSRE4 739-TL499ACPSRE4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - TL499ACPSRE4 Voltage Regulator IC
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; SOIC Other; SOP
Special Features Multiple Outputs
Output Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data