Texas Instruments TPS40061 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40061PWPR

Description
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40061 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink - TPS40061PWPR - Texas Instruments
Dallas, TX, United States
TPS40061 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink
TPS40061PWPR
TPS40061 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40061PWPR
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40061PWPR - 033919-TPS40061PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40061PWPR
033919-TPS40061PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40061PWPR 033919-TPS40061PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033919-TPS40061PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 98% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 10 V to 55 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033919-TPS40061PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 98%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 55 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-26962-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-26962-2-ND
DC DC Switching Controllers 296-26962-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - 296-26962-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-26962-1-ND
DC DC Switching Controllers 296-26962-1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - 296-26962-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-26962-6-ND
DC DC Switching Controllers 296-26962-6-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40061PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40061PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40061PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40061PWPR
Switching Controllers TPS40061PWPR
Switching Controllers Wide Input Sync Buck Cntrlr source/sink

Switching Controllers Wide Input Sync Buck Cntrlr source/sink

Buy Now Datasheet
DC DC Switching Controllers - TPS40061PWPR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40061PWPR
DC DC Switching Controllers TPS40061PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40061PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40061PWPR
DC DC Switching Controllers TPS40061PWPR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40061PWPR 033919-TPS40061PWPR 296-26962-2-ND TPS40061PWPR TPS40061PWPR TPS40061PWPR TPS40061PWPR
Product Name TPS40061 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40061PWPR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck Buck
Package Type Other; HTSSOP SSOP; Other; 16-HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7000 to 45 volts
IOUT 10 amps
Unlock Full Specs
to access all available technical data