Switching Regulator, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1268244-TL3843DR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Frequency Control
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TL3843
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 97%
Alternative Parts (Cross-Reference): CS3845GD14; UC2843D013TR; CS3842AGDR14;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR MULT TOP 14SOIC
Switching Controllers Current-Mode PWM Controller
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL3843DR | 1268244-TL3843DR | 296-15010-2-ND | TL3843DR | TL3843DR | TL3843DR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843DR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||||
| Configuration / Function | Boost, Flyback, Forward Converter | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |