Texas Instruments TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40070PWPRG4

Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only - TPS40070PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only
TPS40070PWPRG4
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40070PWPRG4
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40070PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40070PWPRG4-ND
DC DC Switching Controllers TPS40070PWPRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40070PWPRG4
Switching Controllers TPS40070PWPRG4
Switching Controllers Mid Range Input Freq Synch Buck Cntrlr

Switching Controllers Mid Range Input Freq Synch Buck Cntrlr

Buy Now Datasheet
DC DC Switching Controllers - TPS40070PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40070PWPRG4
DC DC Switching Controllers TPS40070PWPRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40070PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40070PWPRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40070PWPRG4
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40070PWPRG4 TPS40070PWPRG4-ND TPS40070PWPRG4 TPS40070PWPRG4 TPS40070PWPRG4
Product Name TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers