Wide-Range Power-Supply Controller 8-SO -20 to 85
Wide-Range Power-Supply Controller 8-SO -20 to 85 Product overview: TL499ACPSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL499ACPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032479-TL499ACPSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 30V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-SOIC (0.209"", 5.30mm Width)"
IC REG BOOST ADJ 1A 8SO
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-SOIC (0.209", 5.30mm Width)
IC REG BOOST ADJUSTABLE 1A 8SO
IC REG BOOST ADJUSTABLE 1A 8SO
Switching Voltage Regulators Wide-Range Power- Supply Controller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL499ACPSR | 739-TL499ACPSR | 032479-TL499ACPSR | 296-17592-2-ND | TL499ACPSR | TL499ACPSR | TL499ACPSR | TL499ACPSR | TL499ACPSR |
| Product Name | TL499A Wide-Range Power-Supply Controller | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL499ACPSR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||||
| Package Type | Other; PDIP,SO | Other; SO | Other; 8-SO | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | SOIC; Other; 8-SOIC (0.209", 5.30mm Width) | ||
| Output Voltage | 2.9 to 30 volts | 30 volts | 2.9 volts | 2.9 to 30 volts | 2.9 volts | 2.9 to 30 volts | 2.9 volts | ||
| VIN | 1.1 to 10 volts | 10 volts | 1 to 10 volts | 1 to 10 volts | 10 volts | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |