Texas Instruments Dual 1A SOIC Voltage Regulator IC TPS2081DR

Description
1A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS2081DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS2081DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
1A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS2081DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS2081DR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1A SOIC Voltage Regulator IC
776-TPS2081DR
Dual 1A SOIC Voltage Regulator IC 776-TPS2081DR
1A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS2081DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS2081DR can be used for catalog matching and distributor lookup.

1A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS2081DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS2081DR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS2081DR - 1100866-TPS2081DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS2081DR
1100866-TPS2081DR
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS2081DR 1100866-TPS2081DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100866-TPS2081DR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Number of Outputs: 2 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.7 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100866-TPS2081DR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Number of Outputs: 2
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS2081DR 1100866-TPS2081DR
Product Name Dual 1A SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS2081DR
Package Type Other; SOIC SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data