Texas Instruments TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking TPS40052PWP

Description
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking - TPS40052PWP - Texas Instruments
Dallas, TX, United States
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking
TPS40052PWP
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking TPS40052PWP
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85

Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-15751-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-15751-5-ND
DC DC Switching Controllers 296-15751-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWP - 1272447-TPS40052PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWP
1272447-TPS40052PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWP 1272447-TPS40052PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272447-TPS40052PWP Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 10V ~ 40V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Duty Cycle (Maximum): 94% Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TPS40052 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Switching Frequency: 100kHz ~ 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1272447-TPS40052PWP
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 10V ~ 40V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Duty Cycle (Maximum): 94%
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TPS40052
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 100kHz ~ 1MHz

Buy Now
DC DC Switching Controllers - TPS40052PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40052PWP
DC DC Switching Controllers TPS40052PWP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40052PWP
Switching Controllers TPS40052PWP
Switching Controllers Wide Input Sync Buck Cntrlr w/DDR trking

Switching Controllers Wide Input Sync Buck Cntrlr w/DDR trking

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40052PWP 296-15751-5-ND 1272447-TPS40052PWP TPS40052PWP TPS40052PWP
Product Name TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWP DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification Synchronous Rectification Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7000 to 35 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - 905-5462001 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN
View Details
6 suppliers
LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
6 suppliers