Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081650-TPS40190DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers Low Pin Count Sync Buck DC/DC Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40190DRCT | 081650-TPS40190DRCT | 296-26965-2-ND | TPS40190DRCT | TPS40190DRCT |
| Product Name | TPS40190 Low Pin Count Synchronous Buck DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40190DRCT | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 12.75 volts | ||||
| IOUT | 20 amps |