Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1272462-TPS40100RGET
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5V ~ 18V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: TPS40100
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Switching Frequency: 100kHz ~ 600kHz
Switching Controllers Wide In Range Sync Buck for Sequencing
IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40100RGETG4 | TPS40100RGETG4-ND | 1272462-TPS40100RGETG4 | TPS40100RGETG4 | TPS40100RGETG4 | TPS40100RGETG4 |
| Product Name | TPS40100 Wide Input Range Synchronous Buck Controller for Sequencing | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40100RGETG4 | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Frequency Synchronization,Power Good,Remote Sense,Tracking,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | ||
| Output Voltage | 0.7000 to 5.5 volts | |||||
| IOUT | 20 amps |