Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1111858-TPS40075RHLT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Switching Controllers Wide Input Synch Buck Controller
IC REG CTRLR BUCK 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40075RHLTG4 | TPS40075RHLTG4-ND | 1111858-TPS40075RHLTG4 | 815-TPS40075RHLTG4 | TPS40075RHLTG4 | TPS40075RHLTG4 | TPS40075RHLTG4 |
| Product Name | TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40075RHLTG4 | IC REG CTRLR BUCK 20VQFN | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 20-VFQFN Exposed Pad | Other; 20-VQFN (3.5x4.5) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Pre-Bias Start-Up,Remote Sense,Power Good,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.7000 to 23 volts | 17 volts | |||||
| IOUT | 20 amps | 20 amps |