The TPS40060 is a wide-input (10 V to 55 V) synchronous buck controller designed for high-voltage applications such as networking equipment and servers. It features an integrated gate driver for external P-channel high-side and N-channel synchronous rectifier MOSFETs, with programmable switching frequency up to 1 MHz, soft-start, and current limit functions. The device is housed in a 16-pin HTSSOP (PWP) package with a thermal pad, and operates over a free-air temperature range of -40°C to 85°C. It supports external synchronization and includes input voltage feed-forward compensation and thermal shutdown.
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141789-TPS40060PWP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 98%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 55 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Wide Input Synch Buck Controller
IC REG CTRLR BUCK 16HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40060PWP | 141789-TPS40060PWP | 296-14389-ND | TPS40060PWP | TPS40060PWP | TPS40060PWP |
| Product Name | TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWP | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| Output Voltage | 0.7000 to 45 volts | |||||
| IOUT | 10 amps |