The TPS40200-HT is a wide-input-range nonsynchronous voltage-mode controller designed for high-temperature applications, with an input voltage range of 5.5 V to 52 V and an internal 200-mA P-channel FET driver. It supports programmable switching frequencies from 35 kHz to 500 kHz, features a 700-mV ±1% reference voltage, and includes hiccup-mode overcurrent protection. The TPS40200SHKQ variant is packaged in an 8-pin CFP (HKQ) case and rated for operation from -55°C to 210°C. External synchronization is supported, and the package is compatible with tube loading.
High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-CFP -55 to 210
Switching Controllers Hi Temp Non-Sync Buck DC/DC Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-CFP
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200SHKQ | TPS40200SHKQ | TPS40200SHKQ |
| Product Name | TPS40200-HT High Temperature Wide Input Non-Synchronous Buck DC/DC Controller | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; CFP,SOIC,XCEPT | SOIC; Other; 8-CSOIC (0.220\", 5.65mm Width) | |
| Special Features | Frequency Synchronization | ||
| Output Voltage | 0.7000 to 46 volts | ||
| IOUT | 3 amps |