Texas Instruments TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator TL497ACDG4

Description
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator - TL497ACDG4 - Texas Instruments
Dallas, TX, United States
TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator
TL497ACDG4
TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator TL497ACDG4
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70

500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TL497ACDG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TL497ACDG4-ND
Voltage Regulators - DC DC Switching Regulators TL497ACDG4-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154"", 3.90mm Width)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TL497ACDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TL497ACDG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TL497ACDG4
IC REG BUCK BST ADJ 500MA 14SOIC

IC REG BUCK BST ADJ 500MA 14SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TL497ACDG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TL497ACDG4
PMIC - Voltage Regulators - DC DC Switching Regulators TL497ACDG4
IC REG BUCK BST ADJ 500MA 14SOIC

IC REG BUCK BST ADJ 500MA 14SOIC

Supplier's Site Datasheet
IC REG BUCK BST ADJ 500MA 14SOIC - 815-TL497ACDG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK BST ADJ 500MA 14SOIC
815-TL497ACDG4
IC REG BUCK BST ADJ 500MA 14SOIC 815-TL497ACDG4
IC REG BUCK BST ADJ 500MA 14SOIC

IC REG BUCK BST ADJ 500MA 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TL497ACDG4
Switching Voltage Regulators TL497ACDG4
Switching Voltage Regulators 500-mA Inverting Switching Vltg Reg

Switching Voltage Regulators 500-mA Inverting Switching Vltg Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TL497ACDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TL497ACDG4
Voltage Regulators - DC DC Switching Regulators TL497ACDG4
Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154", 3.90mm Width)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL497ACDG4 TL497ACDG4-ND TL497ACDG4 TL497ACDG4 815-TL497ACDG4 TL497ACDG4 TL497ACDG4
Product Name TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK BST ADJ 500MA 14SOIC Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost; Buck-Boost Buck
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Enable
Output Voltage -25 to 30 volts -25 to 30 volts 30 volts ? to 30 volts
VIN 4.5 to 12 volts 4.5 to 12 volts 4.5 to 12 volts
Unlock Full Specs
to access all available technical data