PWM Controller with Wide Input Range 8-PDIP -40 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BUCK/BST/FLYBK 8DIP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers w/Wide Input Voltage Range
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001IP | TL5001IP-ND | TL5001IP | TL5001IP | TL5001IP |
| Product Name | TL5001 PWM Controller with Wide Input Range | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1 to 50 volts | ||||
| IOUT | 3 amps |