Texas Instruments TPS40050 Wide Input Voltage Synchronous Buck Controller TPS40050PWP

Description
Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40050 Wide Input Voltage Synchronous Buck Controller - TPS40050PWP - Texas Instruments
Dallas, TX, United States
TPS40050 Wide Input Voltage Synchronous Buck Controller
TPS40050PWP
TPS40050 Wide Input Voltage Synchronous Buck Controller TPS40050PWP
Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85

Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40050PWP - 1272444-TPS40050PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40050PWP
1272444-TPS40050PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40050PWP 1272444-TPS40050PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272444-TPS40050PWP Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 8V ~ 40V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Duty Cycle (Maximum): 94% Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TPS40050 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Switching Frequency: 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1272444-TPS40050PWP
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 8V ~ 40V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Duty Cycle (Maximum): 94%
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TPS40050
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 500kHz

Buy Now
DC DC Switching Controllers - 296-15042-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-15042-5-ND
DC DC Switching Controllers 296-15042-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS40050PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40050PWP
DC DC Switching Controllers TPS40050PWP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40050PWP
Switching Controllers TPS40050PWP
Switching Controllers Wide Input Vltg Synch Buck Cntrlr

Switching Controllers Wide Input Vltg Synch Buck Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40050PWP 1272444-TPS40050PWP 296-15042-5-ND TPS40050PWP TPS40050PWP
Product Name TPS40050 Wide Input Voltage Synchronous Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40050PWP DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-PowerTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data