High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 797945-TPS40200SHKJ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C (TA)
Package: 8-CDFF
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 35kHz ~ 500kHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 5.5 V ~ 52 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TPS40200-HT
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CFP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): BD9611MUV-E2; BD9611MUV-RE2; BD9610AMUV-E2; TPS40200SHKQ;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-CFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-CFP
Switching Controllers Wide Inp Non-Sync Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8CFP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200SHKJ | 797945-TPS40200SHKJ | 296-28291-5-ND | TPS40200SHKJ | TPS40200SHKJ | TPS40200SHKJ |
| Product Name | TPS40200-HT High Temperature Wide Input Non-Synchronous Buck DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200SHKJ | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Package Type | Other; CFP,SOIC,XCEPT | Other; 8-CDFF | Other; 8-CFlatPack | Other; 8-CFlatPack | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| Output Voltage | 0.7000 to 46 volts | |||||
| IOUT | 3 amps |