The TPS40041 is a synchronous buck DC-to-DC controller designed for input voltages from 2.25 V to 5.5 V, with a fixed switching frequency of 600 kHz. It operates with an output voltage range from 0.6 V to 90% of the input voltage and features adaptive anti-cross-conductio
Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
IC REG CTRLR BUCK 8SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Switching Controllers Lo Vin Synch Buck DC/DC Cntrlr
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40041DRBTG4 | TPS40041DRBTG4-ND | TPS40041DRBTG4 | TPS40041DRBTG4 | TPS40041DRBTG4 |
| Product Name | TPS40041 Low Pin Count, Low Vin Synchronous Buck DC/DC Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Enable | ||
| Output Voltage | 0.6000 to 4.84 volts | ||||
| IOUT | 15 amps |