The TL5001ACDG4 is a pulse-width-modulati
PWM Controller with Wide Input Voltage Range 8-SOIC -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268452-TL5001ACDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001ACDG4 | 1268452-TL5001ACDG4 |
| Product Name | TL5001A PWM Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001ACDG4 |
| Configuration / Function | Buck; Boost | |
| Output Voltage Type | Fixed | |
| Package Type | Other; PDIP,SOIC | |
| Output Voltage | 1 to 50 volts | |
| IOUT | 3 amps |