The TPS40000DGQR is a synchronous buck controller designed for low-voltage, non-isolated power conversion, driving N-channel MOSFETs for high efficiency. It operates with an input voltage range of 2.25 V to 5.5 V, has a fixed switching frequency of 300 kHz, and features a 1% internal 0.7 V reference. The device is packaged in a 10-lead HVSSOP (DGQ) with PowerPAD, measuring 3.05 mm × 4.98 mm, and supports operating junction temperatures from −40°C to 85°C. It includes predictive gate drive technology, externally adjustable soft-start and overcurrent limit, and source-only current output. The part is lead-free and RoHS compliant, with a Level-1 MSL rating for reflow soldering.
Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033905-TPS40000DGQR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Switching Controllers Lo Input 300kHz Freq Synch Buck Cntrlr
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40000DGQR | TPS40000DGQR-ND | 033905-TPS40000DGQR | TPS40000DGQR | TPS40000DGQR | TPS40000DGQR | TPS40000DGQR |
| Product Name | TPS40000 Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40000DGQR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; MSOP-PowerPAD | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Internal Current Limit; Current Limit, Enable, Soft Start | |||
| Output Voltage | 0.7000 to 4 volts | ||||||
| IOUT | 15 amps |