The TPS40130 is a two-phase synchronous buck controller optimized for low-output voltage, high-output current applications with a 3-V to 40-V input range. It is available in a 30-pin TSSOP (DBT) package and features integrated MOSFET drivers, programmable switching frequency up to 1 MHz per phase, forced current sharing, a true differential remote sensing amplifier, and a 0.7-V internal reference. The device supports resistive or inductor DCR current sensing, programmable output over-voltage and input undervoltage lockout, and a power good indicator. It operates over a free-air temperature range of -40°C to 85°C and meets MSL level 2 at 260°C per JEDEC J-STD-020C standards, with lead-free NiPdAu plating compatible with RoHS requirements. The TPS40130DBTG4 variant is a lead-free version of the TPS40130DBT, sharing all electrical and operational characteristics.
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111866-TPS40130DBTG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 30TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40130DBTG4 | TPS40130DBTG4-ND | 1111866-TPS40130DBTG4 | TPS40130DBTG4 | TPS40130DBTG4 |
| Product Name | TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP; Other; 30-TSSOP | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| fsw | 100 to 1200 kHz | 100 to 1200 kHz | 100 to 1200 kHz | 100 to 1200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |