PWM Controller with Wide Input Range 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268461-TL5001QDG4
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Family Part Number: TL5001
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 500kHz
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers PWM Controller w/ Wide Input Range
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001QDG4 | 1268461-TL5001QDG4 | 296-22045-5-ND | TL5001QDG4 | TL5001QDG4 |
| Product Name | TL5001 PWM Controller with Wide Input Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QDG4 | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | ||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 1 to 50 volts | ||||
| IOUT | 3 amps |