The TPS40303 is a 3-V to 20-V input voltage-mode synchronous buck controller with a fixed 300-kHz switching frequency, designed for point-of-load modules and similar applications. It is packaged in a 10-pin VSON (DRC) measuring 3.00 mm × 3.00 mm with a thermal pad for enhanced heat dissipation. The device includes programmable soft start, thermally compensated overcurrent protection, input-voltage feed-forward compensation, frequency spread-spectrum to reduce EMI, and thermal shutdown at 145°C. It supports a 600-mV, 1% reference voltage and operates over a temperature range of -40°C to 125°C.
3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 300kHz 10-VSON -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1272477-TPS40303DRCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 3 V ~ 20 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40303
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): MAX1717EEG+; MAX8576EUB+; MAX649ESA+T;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 10SON
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers 3-20V Wide Input Sync Buck Controller
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40303DRCT | 296-TPS40303DRTR-ND | 1272477-TPS40303DRCT | TPS40303DRCT | TPS40303DRCT | TPS40303DRCT | TPS40303DRCT |
| Product Name | TPS40303 3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 300kHz | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40303DRCT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.6000 to 18 volts | ||||||
| IOUT | 25 amps |