The TPS40120 is a 6-bit digitally programmed feedback divider designed for VRM 10.x compliant power supplies with Intel™ processors, used in conjunction with multiphase controllers like the TPS40090. It is housed in a 14-pin TSSOP package measuring 6.9 mm in length, 5.6 mm in width, and 1.6 mm in thickness. The device operates from a 4.3 V to 5.5 V supply voltage and supports an ambient temperature range of -40°C to 85°C. It features open-drain and TTL logic outputs for no-CPU state signaling, and is compliant with VRM 10.x VID code tables using 12.5 mV steps. The TPS40120PWR variant is supplied taped and reeled with a 2000-unit reel capacity.
Programmable Feedback Divider 14-TSSOP -40 to 85
Programmable Feedback Divider 14-TSSOP -40 to 85 Product overview: TPS40120PWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS40120PWR can be used for catalog matching and distributor lookup.
Multiphase Controller PMIC 14-TSSOP
Multiphase Controller PMIC 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS40120PWR | 761-TPS40120PWR | 296-TPS40120PWRCT-ND |
| Product Name | TPS40120 Programmable Feedback Divider | TSSOP Power Management IC | Power Management - Specialized |
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" |