Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CPW TL594CPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268488-TL594CPW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Dead Time Control, Frequency Control Supply Voltage: 7V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TL594 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Switching Frequency: 1kHz ~ 300kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268488-TL594CPW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Dead Time Control, Frequency Control Supply Voltage: 7V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TL594 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Switching Frequency: 1kHz ~ 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CPW - 1268488-TL594CPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CPW
1268488-TL594CPW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CPW 1268488-TL594CPW
Manufacturer: Texas Instruments Win Source Part Number: 1268488-TL594CPW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Dead Time Control, Frequency Control Supply Voltage: 7V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TL594 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Switching Frequency: 1kHz ~ 300kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1268488-TL594CPW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 7V ~ 40V
Number of Outputs: 2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 45%
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TL594
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Switching Frequency: 1kHz ~ 300kHz

Buy Now
DC DC Switching Controllers - TL594CPW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL594CPW-ND
DC DC Switching Controllers TL594CPW-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - TL594CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL594CPW
DC DC Switching Controllers TL594CPW
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL594CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL594CPW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL594CPW
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
TL594CPW
Switching Controllers TL594CPW
Switching Controllers Control Circuit

Switching Controllers Control Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1268488-TL594CPW TL594CPW-ND TL594CPW TL594CPW TL594CPW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CPW DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Special Features Multiple Outputs; Dead Time Control, Frequency Control
fsw 1 to 300 kHz 1 to 300 kHz 1 to 300 kHz 1 to 300 kHz
Unlock Full Specs
to access all available technical data