Texas Instruments TL5001A-Q1 Automotive Catalog Pulse-Width-Modulation Control Circuits TL5001AQDRQ1

Description
Automotive Catalog Pulse-Width-Modulati on Control Circuits 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Pulse-Width-Modulati on Control Circuits 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001A-Q1 Automotive Catalog Pulse-Width-Modulation Control Circuits - TL5001AQDRQ1 - Texas Instruments
Dallas, TX, United States
TL5001A-Q1 Automotive Catalog Pulse-Width-Modulation Control Circuits
TL5001AQDRQ1
TL5001A-Q1 Automotive Catalog Pulse-Width-Modulation Control Circuits TL5001AQDRQ1
Automotive Catalog Pulse-Width-Modulati on Control Circuits 8-SOIC -40 to 125

Automotive Catalog Pulse-Width-Modulation Control Circuits 8-SOIC -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - 296-20655-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-20655-2-ND
DC DC Switching Controllers 296-20655-2-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AQDRQ1 - 116979-TL5001AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AQDRQ1
116979-TL5001AQDRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AQDRQ1 116979-TL5001AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 116979-TL5001AQDRQ1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 20kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116979-TL5001AQDRQ1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL5001AQDRQ1
Switching Controllers TL5001AQDRQ1
Switching Controllers Auto Ctlg Puls Width Mod Contrl Circuit

Switching Controllers Auto Ctlg Puls Width Mod Contrl Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL5001AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL5001AQDRQ1
PMIC - Voltage Regulators - DC DC Switching Controllers TL5001AQDRQ1
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - TL5001AQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001AQDRQ1
DC DC Switching Controllers TL5001AQDRQ1
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
DC DC Switching Controllers - TL5001AQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TL5001AQDRQ1
DC DC Switching Controllers TL5001AQDRQ1
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001AQDRQ1 296-20655-2-ND 116979-TL5001AQDRQ1 TL5001AQDRQ1 TL5001AQDRQ1 TL5001AQDRQ1 TL5001AQDRQ1
Product Name TL5001A-Q1 Automotive Catalog Pulse-Width-Modulation Control Circuits DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AQDRQ1 Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck; Boost Buck, Boost, Flyback Buck; Boost
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data