Texas Instruments TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package TPS40222DRPT

Description
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
Request a Quote Datasheet
Description
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package - TPS40222DRPT - Texas Instruments
Dallas, TX, United States
TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package
TPS40222DRPT
TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package TPS40222DRPT
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125

1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19361-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19361-6-ND
Voltage Regulators - DC DC Switching Regulators 296-19361-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19361-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19361-2-ND
Voltage Regulators - DC DC Switching Regulators 296-19361-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19361-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19361-1-ND
Voltage Regulators - DC DC Switching Regulators 296-19361-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buy Now Datasheet
 - TPS40222DRPT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1.6A, 1250kHz Switching Freq-Max, PDSO6

Switching Regulator, Current-mode, 1.6A, 1250kHz Switching Freq-Max, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPT - 033950-TPS40222DRPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPT
033950-TPS40222DRPT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPT 033950-TPS40222DRPT
Manufacturer: Texas Instruments Win Source Part Number: 033950-TPS40222DRPT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 6-VSON Exposed Pad (3x3) Purpose: Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 7.2V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033950-TPS40222DRPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-VSON Exposed Pad (3x3)
Purpose: Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 7.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.6A 1.25MHz 8V Voltage Regulator IC
739-TPS40222DRPT
1.6A 1.25MHz 8V Voltage Regulator IC 739-TPS40222DRPT
1.6A, 1.25MHz DC/DC Controller, 8V Max Vin, VSON Product overview: TPS40222DRPT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 1.25MHz, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, 1.25MHz, 8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS40222DRPT can be used for catalog matching and distributor lookup.

1.6A, 1.25MHz DC/DC Controller, 8V Max Vin, VSON Product overview: TPS40222DRPT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 1.25MHz, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, 1.25MHz, 8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS40222DRPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS40222DRPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS40222DRPT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS40222DRPT
IC REG BUCK ADJ 1.6A 6VSON

IC REG BUCK ADJ 1.6A 6VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS40222DRPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS40222DRPT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS40222DRPT
IC REG BUCK ADJ 1.6A 6VSON

IC REG BUCK ADJ 1.6A 6VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS40222DRPT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS40222DRPT
Voltage Regulators - DC DC Switching Regulators TPS40222DRPT
IC REG BUCK ADJ 1.6A 6VSON

IC REG BUCK ADJ 1.6A 6VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS40222DRPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS40222DRPT
Voltage Regulators - DC DC Switching Regulators TPS40222DRPT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40222DRPT 296-19361-6-ND TPS40222DRPT 033950-TPS40222DRPT 739-TPS40222DRPT TPS40222DRPT TPS40222DRPT TPS40222DRPT TPS40222DRPT
Product Name TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPT 1.6A 1.25MHz 8V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSON Other; 6-VDFN Exposed Pad Other; VSON6 Other; 6-VSON Exposed Pad (3x3) Other; VSON Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad
Output Voltage 0.8000 to 7 volts 0.8000 to 7.2 volts 0.8000 volts 7.2 volts 0.8000 volts 0.8000 volts 0.8000 to 7.2 volts
IOUT 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data