Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272442-TPS40020PWP
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 2.25V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TPS40020
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 100kHz ~ 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Enhanced Low Input
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40020PWP | 1272442-TPS40020PWP | 296-16713-ND | TPS40020PWP | TPS40020PWP |
| Product Name | TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40020PWP | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-PowerTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | |||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |