Manufacturer: Texas Instruments
Win Source Part Number: 213355-TPS40090PWRG4
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 4
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 213355-TPS40090PWRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40090PWRG4 |
| Configuration / Function | Buck |
| Output Voltage Type | PWM Signal |
| Package Type | SSOP; Other; 24-TSSOP |
| Life Cycle Stage | Maturity; Active |