Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCR TPS40211DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272475-TPS40211DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 35kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 52 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: TPS40211 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): LTC3805HMSE-5#TRMPBF ; TPS40211DGQR; TPS40211DGQ; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272475-TPS40211DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 35kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 52 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: TPS40211 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): LTC3805HMSE-5#TRMPBF ; TPS40211DGQR; TPS40211DGQ; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCR - 1272475-TPS40211DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCR
1272475-TPS40211DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCR 1272475-TPS40211DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1272475-TPS40211DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 35kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 52 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: TPS40211 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): LTC3805HMSE-5#TRMPBF ; TPS40211DGQR; TPS40211DGQ; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272475-TPS40211DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.5 V ~ 52 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TPS40211
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): LTC3805HMSE-5#TRMPBF; TPS40211DGQR; TPS40211DGQ;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-TPS40211DRCRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TPS40211DRCRTR-ND
DC DC Switching Controllers 296-TPS40211DRCRTR-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-TPS40211DRCRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TPS40211DRCRCT-ND
DC DC Switching Controllers 296-TPS40211DRCRCT-ND
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Buy Now Datasheet
DC DC Switching Controllers - 296-TPS40211DRCRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TPS40211DRCRDKR-ND
DC DC Switching Controllers 296-TPS40211DRCRDKR-ND
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40211DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40211DRCR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40211DRCR
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40211DRCR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40211DRCR
DC DC Switching Controllers TPS40211DRCR
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40211DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40211DRCR
DC DC Switching Controllers TPS40211DRCR
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1272475-TPS40211DRCR 296-TPS40211DRCRTR-ND TPS40211DRCR TPS40211DRCR TPS40211DRCR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, SEPIC Boost Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data