Wide Input Non-Synchronous Buck DC/DC Controller 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111878-TPS40200DRBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Alternative Parts (Cross-Reference): BD9610AMUV-E2; TPS40200QDRQ1; V62/07618-01XE; TPS40200DRBT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
IC REG CTRLR BUCK 8SON
Switching Controllers Wide Inp Non-Synch Buck DC/DC Cntrlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200DRBT | 1111878-TPS40200DRBT | 296-TPS40200DRBTDKR-ND | TPS40200DRBT | TPS40200DRBT | TPS40200DRBT |
| Product Name | TPS40200 Wide Input Non-Synchronous Buck DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200DRBT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; SOIC,SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| Output Voltage | 0.7000 to 46 volts | |||||
| IOUT | 3 amps |