Wide Input Range Current Mode Boost Controller 10-VSON -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 056235-TPS40210DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, LED Lighting, Industrial
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR MULT TOPOLOGY 10SON
IC REG CTRLR MULT TOPOLOGY 10SON
Switching Controllers Wide Inp Rng Crnt Mode Boost Cntrlr
IC REG CTRLR MULT TOPOLOGY 10SON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS40210DRCT | 296-23413-6-ND | 056235-TPS40210DRCT | TPS40210DRCT | TPS40210DRCT | TPS40210DRCT | TPS40210DRCT | 815-TPS40210DRCT |
| Product Name | TPS40210 Wide Input Range Current Mode Boost Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DRCT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR MULT TOPOLOGY 10SON |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |||||
| Output Voltage | 5 to 260 volts | 260 volts | ||||||
| IOUT | 6 amps | 6 amps |