Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Regulator, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 032382-TL3843P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: TL3843
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Alternative Parts (Cross-Reference): UC2844AN; CS-3842BN8; CS3844GN8; UC2844N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOPOLOGY 8DIP
IC REG CTRLR MULT TOPOLOGY 8DIP
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers Current Mode PWM
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-10176-5-ND | TL3843P | 032382-TL3843P | TL3843P | TL3843P | TL3843P | TL3843P |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843P | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| fsw | 500 kHz | 100 kHz | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Life Cycle Stage | Active | Maturity; Active | Active | Active | |||
| Configuration / Function | Boost, Flyback, Forward Converter |