PWM Controller with Wide Input Range 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TL5001IDG4 |
| Product Name | TL5001 PWM Controller with Wide Input Range |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SO,SOIC |
| Output Voltage | 1 to 50 volts |
| IOUT | 3 amps |