Manufacturer: Texas Instruments
Win Source Part Number: 094206-TL494CDR
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 1kHz to 300kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Family Name: TL494
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Alternative Parts (Cross-Reference): SG3524P; TL494CN; TL494CNE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
Switching Controllers PWM Controller
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 094206-TL494CDR | 296-1293-2-ND | TL494CDR | TL494CDR | TL494CDR | TL494CDR | TL494CDR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL494CDR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control | Dead Time Control, Frequency Control | Multiple Outputs | ||||
| fsw | 1 to 300 kHz | 1 to 300 kHz | 1 to 300 kHz | 1 to 300 kHz | 1 to 300 kHz | 1 kHz |