Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22948DCKR

Description
Win Source Part Number: 1100873-TPS22948DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 130mA Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 300mOhm Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22948DCKRCT,2 96-TPS22948DCKRTR,29 6-TPS22948DCKRDKR Base Product Number: TPS22948
Request a Quote Datasheet
Description
Win Source Part Number: 1100873-TPS22948DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 130mA Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 300mOhm Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22948DCKRCT,2 96-TPS22948DCKRTR,29 6-TPS22948DCKRDKR Base Product Number: TPS22948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1100873-TPS22948DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1100873-TPS22948DCKR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1100873-TPS22948DCKR
Win Source Part Number: 1100873-TPS22948DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 130mA Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 300mOhm Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22948DCKRCT,2 96-TPS22948DCKRTR,29 6-TPS22948DCKRDKR Base Product Number: TPS22948

Win Source Part Number: 1100873-TPS22948DCKR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 1
Current - Output (Max): 130mA
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 300mOhm
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS22948DCKRCT,296-TPS22948DCKRTR,296-TPS22948DCKRDKR
Base Product Number: TPS22948

Buy Now Datasheet
Power Distribution Switches, Load Drivers - TPS22948DCKR - ODG (Origin Data Global)
Shenzhen, China
Power Distribution Switches, Load Drivers
TPS22948DCKR
Power Distribution Switches, Load Drivers TPS22948DCKR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 1100873-TPS22948DCKR TPS22948DCKR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Configuration / Function Buck-Boost
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers