Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Wide Input Freq Synch Buck Cntrlr
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40054PWPG4 | 296-36167-5-ND | TPS40054PWPG4 | TPS40054PWPG4 | TPS40054PWPG4 |
| Product Name | TPS40054 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| Output Voltage | 0.7000 to 35 volts | ||||
| IOUT | 20 amps |