The TPS40210 is a wide-input voltage current mode boost controller designed for boost, flyback, SEPIC, and LED driver applications, with an operating input voltage range of 4.5 V to 52 V. It features a fixed frequency current mode control with internal slope compensation, an integrated low-side driver, programmable soft start, overcurrent protection, and external synchronization capability. The device is available in a 10-pin VSON package measuring 3.10 mm x 3.10 mm, with an operating temperature range of -40 to 125°C. It supports functional safety design with documentation available to aid system-level safety certification.
Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081247-TPS40210DGQRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial, Automation & Process Control, Power Management
Switching Controllers Wide In Range Crnt Mode Boost Cntrlr
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR MULT TOP 10MSOP
IC REG CTRLR MULT TOP 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40210DGQRG4 | 296-52799-2-ND | 081247-TPS40210DGQRG4 | TPS40210DGQRG4 | TPS40210DGQRG4 | TPS40210DGQRG4 | TPS40210DGQRG4 |
| Product Name | TPS40210 Wide Input Range Current Mode Boost Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DGQRG4 | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | ||||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | ||||
| Output Voltage | 5 to 260 volts | ||||||
| IOUT | 6 amps |