Switching Regulator, Current-mode, 5A, 1000kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 141790-TPS40211DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Alternative Parts (Cross-Reference): TPS40211DGQR; TPS40211DRCTG4; TPS40211DRCRG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR MULT TOPOLOGY 10SON
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers Wide Inp Rng Crnt Mode Boost Cntrlr
IC REG CTRLR MULT TOPOLOGY 10SON
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40211DRCT | 141790-TPS40211DRCT | 296-23414-1-ND | TPS40211DRCT | TPS40211DRCT | TPS40211DRCT | TPS40211DRCT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40211DRCT | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
| Package Type | Other; VSON10 | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Maturity; Active | Active | ||||
| Configuration / Function | Boost, Flyback, SEPIC | Boost | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |