Texas Instruments TL5001 PWM Controller with Wide Input Range TL5001CP

Description
PWM Controller with Wide Input Range 8-PDIP -25 to 85
Request a Quote Datasheet
Description
PWM Controller with Wide Input Range 8-PDIP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001 PWM Controller with Wide Input Range - TL5001CP - Texas Instruments
Dallas, TX, United States
TL5001 PWM Controller with Wide Input Range
TL5001CP
TL5001 PWM Controller with Wide Input Range TL5001CP
PWM Controller with Wide Input Range 8-PDIP -25 to 85

PWM Controller with Wide Input Range 8-PDIP -25 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-10205-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-10205-5-ND
DC DC Switching Controllers 296-10205-5-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CP - 054843-TL5001CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CP
054843-TL5001CP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CP 054843-TL5001CP
Manufacturer: Texas Instruments Win Source Part Number: 054843-TL5001CP Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 20kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 054843-TL5001CP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL5001CP
Switching Controllers TL5001CP
Switching Controllers PWM Controller

Switching Controllers PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - TL5001CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001CP
DC DC Switching Controllers TL5001CP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001CP 296-10205-5-ND 054843-TL5001CP TL5001CP TL5001CP
Product Name TL5001 PWM Controller with Wide Input Range DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CP Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck; Boost Buck, Boost, Flyback
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SO,SOIC DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.9A 600kHz Voltage Regulator IC - 739-LM22674MR-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 37 volts
IOUT 0.5000 amps
View Details
2 suppliers
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
8.1A 560kHz TSSOP Voltage Regulator IC - 739-LM20125MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 5 amps
View Details
2 suppliers
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers