PWM Controller with Wide Input Range 8-SOIC -25 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers w/Wide Input Voltage Range
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001CDG4 | TL5001CDG4-ND | TL5001CDG4 | TL5001CDG4 |
| Product Name | TL5001 PWM Controller with Wide Input Range | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | ||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | ||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 1 to 50 volts | |||
| IOUT | 3 amps |