Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 089714-TPS40007DGQ
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Switching Controllers Low Input Sync Buck src/sink w/prebias
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR BUCK 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40007DGQ | 089714-TPS40007DGQ | 296-17067-ND | TPS40007DGQ | TPS40007DGQ | TPS40007DGQ | TPS40007DGQ |
| Product Name | TPS40007 Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40007DGQ | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD | Other; 10-MSOP-PowerPad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 4 volts | ||||||
| IOUT | 15 amps |