PWM Controller with Wide Input Range 8-CDIP -55 to 125
Boost, Buck, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001MJGB | TL5001MJGB |
| Product Name | TL5001M PWM Controller with Wide Input Range | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |
| Output Voltage Type | Fixed | Fixed; Transistor Driver |
| Package Type | Other; CDIP,LCCC | DIP; Other; 8-CDIP (0.300\", 7.62mm) |
| Output Voltage | 1 to 50 volts | |
| IOUT | 3 amps |