Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TL594CDE4 |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active |
| VIN | 7 to 40 volts |