"Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-DIP (0.300"", 7.62mm)"
IC REG BOOST ADJUSTABLE 1A 8DIP
IC REG BOOST ADJ 1A 8DIP
IC REG BOOST ADJUSTABLE 1A 8DIP
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-DIP (0.300", 7.62mm)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL499ACPG4-ND | TL499ACPG4 | TL499ACPG4 | 815-TL499ACPG4 | TL499ACPG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJUSTABLE 1A 8DIP | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 2.9 to 30 volts | 2.9 volts | 2.9 to 30 volts |