500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC -40 to 85
IC REG BUCK BOOST INV ADJ 14SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TL497AIDG4 | 815-TL497AIDG4 |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | IC REG BUCK BOOST INV ADJ 14SOIC |
| Configuration / Function | Buck; Boost; Buck-Boost | |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; SOIC |
| Special Features | Enable | |
| Output Voltage | -25 to 30 volts | 1.2 volts |