PWM Controller with Wide Input Range 8-PDIP -40 to 85
PWM CONTROLLER WITH WIDE INPUT R
Boost, Buck, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers w/Wide Input Voltage Range
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001IPE4 | 296-TL5001IPE4-ND | TL5001IPE4 | TL5001IPE4 |
| Product Name | TL5001 PWM Controller with Wide Input Range | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck | ||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | ||
| Package Type | Other; PDIP,SO,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Output Voltage | 1 to 50 volts | |||
| IOUT | 3 amps |