The TPS40222 is a fixed-frequency, current-mode buck converter designed for applications powered by a 5-V distributed source, with a 1.6-A output current capability and a switching frequency of 1.25 MHz. It is packaged in a 3 mm × 3 mm VSON (DRP) package with six pins and operates over a junction temperature range of -40°C to 125°C. The device features an internal 250 mΩ N-channel MOSFET switch, 0.8 V ±1% reference voltage, internal soft-start, current-mode control with slope compensation, short-circuit protection, and thermal shutdown. Efficiency reaches up to 92% under typical operating conditions.
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 033949-TPS40222DRPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-VSON Exposed Pad (3x3)
Purpose: Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 7.2V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Switching Regulator, Current-mode, 1.6A, 1250kHz Switching Freq-Max, PDSO6
IC REG BUCK ADJ 1.6A 6VSON
IC REG BUCK ADJ 1.6A 6VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
IC REG BUCK ADJ 1.6A 6VSON
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40222DRPR | 296-26970-1-ND | 033949-TPS40222DRPR | TPS40222DRPR | TPS40222DRPR | TPS40222DRPR | TPS40222DRPR | TPS40222DRPR |
| Product Name | TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; VSON | Other; 6-VDFN Exposed Pad | Other; 6-VSON Exposed Pad (3x3) | Other; VSON6 | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 7 volts | 0.8000 to 7.2 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 7.2 volts | ||
| IOUT | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |