The TL5001CPS is a pulse-width-modulati
PWM Controller with Wide Input Range 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1268457-TL5001CPS
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: TL5001
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 500kHz
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SO
IC REG CTRLR BCK/BOOST/FLYBK 8SO
Switching Controllers PWM Controller w/ Wide Input Range
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SO
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001CPS | 1268457-TL5001CPS | TL5001CPS-ND | TL5001CPS | TL5001CPS | TL5001CPS |
| Product Name | TL5001 PWM Controller with Wide Input Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CPS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | |||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts | |||||
| IOUT | 3 amps |