High Temperature Wide Input Range Current Mode Boost Controller 0-XCEPT -55 to 210
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
IC REG CTRLR BST/FLYBK/SEPIC DIE
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40210SKGD1 | 296-27644-ND | TPS40210SKGD1 | TPS40210SKGD1 |
| Product Name | TPS40210-HT High Temperature Wide Input Range Current Mode Boost Controller | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; CFP,XCEPT | Other; Die | Other; Die | |
| Special Features | Enable,Frequency Synchronization | Enable, Frequency Control, Soft Start | ||
| Output Voltage | 7 to 9 volts | |||
| VIN | 5.5 to 52 volts | 5.5 to 52 volts |